Renesas Electronics Corporation Programmable Timers and Oscillators 8N3DV85KC-0143CDI8

Description
VCXO IC 81MHz, 135MHz 6-CLCC (7x5)
Datasheet
Description
VCXO IC 81MHz, 135MHz 6-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3DV85KC-0143CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85KC-0143CDI8
Programmable Timers and Oscillators 8N3DV85KC-0143CDI8
VCXO IC 81MHz, 135MHz 6-CLCC (7x5)

VCXO IC 81MHz, 135MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85KC-0143CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85KC-0143CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3DV85KC-0143CDI8
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3DV85KC-0143CDI8 8N3DV85KC-0143CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DDBA125M000ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details