The 8N3DV85KC-0007CDI is a LVPECL Dual-Frequency Programmable VCXO designed for high-performance applications. It utilizes IDT's fourth generation FemtoClock® NG technology, providing low phase noise and high clock frequency capabilities. The device can be programmed to output two factory-set frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an extended temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device features a frequency selection pin (FSEL) for easy output frequency switching and offers a programmable pull range from ±12.5 to ±787.5ppm. The typical RMS phase jitter at 622.08MHz is 0.46ps (12kHz - 20MHz) and 0.47ps (50kHz - 80MHz).
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 622.08MHz, 666.5143MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85KC-0007CDI | 8N3DV85KC-0007CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 622 to 667 MHz | 622 to 667 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |