The 8N3DV85FC-0179CDI8 is a LVPECL Dual-Frequency Programmable VCXO designed for high-performance applications. It utilizes fourth generation FemtoClock® NG technology, providing low phase noise and high clock frequency capabilities. The device can be programmed to output two specific frequencies within a range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a small, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a pull range typically from ±12.5 to ±787.5ppm and is suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device operates over an extended temperature range of -40°C to 85°C, making it versatile for various environmental conditions.
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 62.5MHz, 200MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85FC-0179CDI8 | 8N3DV85FC-0179CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 62.5 to 200 MHz | 62.5 to 200 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |