The IDT8N3DV85 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology, designed for high clock frequency and low phase noise performance. It operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This device can be factory-programmed to output two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, achieving a frequency precision of 218Hz or better. The VCXO features a programmable pull range typically from ±12.5 to ±787.5ppm and includes an FSEL pin for frequency selection, compatible with LVCMOS/LVTTL levels. It also supports an extended operating temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The typical RMS phase jitter at 622.08MHz is 0.46ps (12kHz - 20MHz) and 0.47ps (50kHz - 80MHz).
VCXO IC 533MHz, 400MHz 6-CLCC (7x5)
IC OSC VCXO DUAL FREQ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85FC-0119CDI8 | 8N3DV85FC-0119CDI8 |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |