Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3DV85FC-0093CDI

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N3DV85FC-0093CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a high precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The output frequency can be selected via the FSEL pin, which is compatible with LVCMOS/LVTTL levels. The programmable pull range typically spans ±12.5 to ±787.5ppm, providing flexibility for various applications.

Datasheet Summary
Powered by GS/AI

The 8N3DV85FC-0093CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a high precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The output frequency can be selected via the FSEL pin, which is compatible with LVCMOS/LVTTL levels. The programmable pull range typically spans ±12.5 to ±787.5ppm, providing flexibility for various applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85FC-0093CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85FC-0093CDI
Clock/Timing - Programmable Timers and Oscillators 8N3DV85FC-0093CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3DV85FC-0093CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85FC-0093CDI
Programmable Timers and Oscillators 8N3DV85FC-0093CDI
VCXO IC 737.28MHz, 737.28MHz 6-CLCC (7x5)

VCXO IC 737.28MHz, 737.28MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3DV85FC-0093CDI 8N3DV85FC-0093CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 737 MHz 737 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1897179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details
Oscillators - 863-510ACAM100000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Through Hole Oscillators - ECS-100AX-400 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers