Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3DV85FC-0038CDI

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85FC-0038CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85FC-0038CDI
Clock/Timing - Programmable Timers and Oscillators 8N3DV85FC-0038CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3DV85FC-0038CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85FC-0038CDI
Programmable Timers and Oscillators 8N3DV85FC-0038CDI
VCXO IC 155.52MHz, 166.62857MHz 6-CLCC (7x5)

VCXO IC 155.52MHz, 166.62857MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3DV85FC-0038CDI 8N3DV85FC-0038CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 156 to 167 MHz 156 to 167 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA250M000CAG - Richardson RFPD
Specs
Frequency 250 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF33FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers