Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3DV85FC-0014CDI8

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85FC-0014CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85FC-0014CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3DV85FC-0014CDI8
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3DV85FC-0014CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85FC-0014CDI8
Programmable Timers and Oscillators 8N3DV85FC-0014CDI8
VCXO IC 625MHz, 312.5MHz 6-CLCC (7x5)

VCXO IC 625MHz, 312.5MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3DV85FC-0014CDI8 8N3DV85FC-0014CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 625 to 312 MHz 625 to 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675285P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA74M2500AAG - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - XC258-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details