Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3DV85EC-0181CDI

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N3DV85EC-0181CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for factory programming to any two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a pull range typically from ±12.5 to ±787.5ppm and has a control voltage input for frequency selection via the FSEL pin, which is compatible with LVCMOS/LVTTL levels. It exhibits low phase noise performance, with RMS phase jitter of 0.46ps at 622.08MHz over a 12kHz to 20MHz bandwidth. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in wireless infrastructure and telecommunications.

Datasheet Summary
Powered by GS/AI

The 8N3DV85EC-0181CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for factory programming to any two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a pull range typically from ±12.5 to ±787.5ppm and has a control voltage input for frequency selection via the FSEL pin, which is compatible with LVCMOS/LVTTL levels. It exhibits low phase noise performance, with RMS phase jitter of 0.46ps at 622.08MHz over a 12kHz to 20MHz bandwidth. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in wireless infrastructure and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85EC-0181CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85EC-0181CDI
Clock/Timing - Programmable Timers and Oscillators 8N3DV85EC-0181CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3DV85EC-0181CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85EC-0181CDI
Programmable Timers and Oscillators 8N3DV85EC-0181CDI
VCXO IC 66MHz 6-CLCC (7x5)

VCXO IC 66MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3DV85EC-0181CDI 8N3DV85EC-0181CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 66 MHz 66 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-80 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510BAA100M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0019 MHz
Frequency Stability 50 ppm
View Details