The IDT8N3DV85 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology. It offers flexible frequency programming capabilities, allowing for factory programming of two output frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features a programmable pull range typically from ±12.5 to ±787.5ppm and includes an FSEL control input for frequency selection, compatible with LVCMOS/LVTTL levels. It exhibits low phase jitter, with typical RMS phase jitter values of 0.46ps at 622.08MHz over a 12kHz to 20MHz bandwidth, and 0.47ps over a 50kHz to 80MHz bandwidth. The device is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, operating within an ambient temperature range of -40°C to 85°C.
VCXO IC 622.08MHz, 622.08MHz 6-CLCC (7x5)
IC OSC VCXO DUAL FREQ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85EC-0060CDI | 8N3DV85EC-0060CDI |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |