Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3DV85EC-0059CDI

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85EC-0059CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85EC-0059CDI
Clock/Timing - Programmable Timers and Oscillators 8N3DV85EC-0059CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3DV85EC-0059CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85EC-0059CDI
Programmable Timers and Oscillators 8N3DV85EC-0059CDI
VCXO IC 644.5313MHz, 644.5313MHz 6-CLCC (7x5)

VCXO IC 644.5313MHz, 644.5313MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3DV85EC-0059CDI 8N3DV85EC-0059CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 645 MHz 645 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA004701CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details