The 8N3DV85BC-0143CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency programming capability, allowing for factory programming of two output frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. The programmable pull range typically spans ±12.5 to ±787.5ppm, and the device supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The FSEL pin allows for easy frequency selection, compatible with LVCMOS/LVTTL levels.
VCXO IC 81MHz, 135MHz 6-CLCC (7x5)
IC OSC VCXO DUAL FREQ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85BC-0143CDI | 8N3DV85BC-0143CDI |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |