IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 148.5MHz, 148.351MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85BC-0138CDI | 8N3DV85BC-0138CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 148 to 148 MHz | 148 to 148 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |