Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3DV85AC-0180CDI

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N3DV85AC-0180CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd., utilizing fourth generation FemtoClock® NG technology for high clock frequency and low phase noise performance. It operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This device can be factory-programmed to output two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, achieving a frequency precision of 218Hz or better. The VCXO pull range is programmable, typically from ±12.5 to ±787.5ppm, and it features a frequency selection pin (FSEL) compatible with LVCMOS/LVTTL levels. The device supports an extended operating temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. RMS phase jitter is specified at 0.46ps (typical) at 622.08MHz for a bandwidth of 12kHz to 20MHz, and 0.47ps for 50kHz to 80MHz, indicating its suitability for high-performance timing applications.

Datasheet Summary
Powered by GS/AI

The 8N3DV85AC-0180CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd., utilizing fourth generation FemtoClock® NG technology for high clock frequency and low phase noise performance. It operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This device can be factory-programmed to output two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, achieving a frequency precision of 218Hz or better. The VCXO pull range is programmable, typically from ±12.5 to ±787.5ppm, and it features a frequency selection pin (FSEL) compatible with LVCMOS/LVTTL levels. The device supports an extended operating temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. RMS phase jitter is specified at 0.46ps (typical) at 622.08MHz for a bandwidth of 12kHz to 20MHz, and 0.47ps for 50kHz to 80MHz, indicating its suitability for high-performance timing applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85AC-0180CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85AC-0180CDI
Clock/Timing - Programmable Timers and Oscillators 8N3DV85AC-0180CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3DV85AC-0180CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85AC-0180CDI
Programmable Timers and Oscillators 8N3DV85AC-0180CDI
VCXO IC 78.125MHz 6-CLCC (7x5)

VCXO IC 78.125MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3DV85AC-0180CDI 8N3DV85AC-0180CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 78.12 MHz 78.12 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABA128M906AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details