Renesas Electronics Corporation Programmable Timers and Oscillators 8N3DV85AC-0139CDI

Description
VCXO IC 170MHz, 200MHz 6-CLCC (7x5)
Description
VCXO IC 170MHz, 200MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N3DV85AC-0139CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for factory programming to any two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a programmable pull range typically from ±12.5 to ±787.5ppm and includes an FSEL control input for frequency selection, compatible with LVCMOS/LVTTL levels. It exhibits low phase noise performance, with typical RMS phase jitter of 0.46ps at 622.08MHz across a bandwidth of 12kHz to 20MHz. The operating temperature range is specified from -40°C to 85°C, making it suitable for various applications in wireless infrastructure and telecommunications.

Datasheet Summary
Powered by GS/AI

The 8N3DV85AC-0139CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for factory programming to any two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a programmable pull range typically from ±12.5 to ±787.5ppm and includes an FSEL control input for frequency selection, compatible with LVCMOS/LVTTL levels. It exhibits low phase noise performance, with typical RMS phase jitter of 0.46ps at 622.08MHz across a bandwidth of 12kHz to 20MHz. The operating temperature range is specified from -40°C to 85°C, making it suitable for various applications in wireless infrastructure and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3DV85AC-0139CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85AC-0139CDI
Programmable Timers and Oscillators 8N3DV85AC-0139CDI
VCXO IC 170MHz, 200MHz 6-CLCC (7x5)

VCXO IC 170MHz, 200MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85AC-0139CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85AC-0139CDI
Clock/Timing - Programmable Timers and Oscillators 8N3DV85AC-0139CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3DV85AC-0139CDI 8N3DV85AC-0139CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734654 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA74M2500BAG - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers