The 8N3DV85AC-0137CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features a frequency programming range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a programmable pull range typically from ±12.5 to ±787.5ppm and features a frequency selection pin (FSEL) compatible with LVCMOS/LVTTL levels. The device is designed to operate within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The RMS phase jitter is specified at 0.46ps (typical) at 622.08MHz for a bandwidth of 12kHz to 20MHz.
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 155.52MHz, 155.52MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85AC-0137CDI | 8N3DV85AC-0137CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 156 MHz | 156 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |