The 8N3DV85AC-0083CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency programming capability, allowing for factory programming of two output frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. Utilizing fourth generation FemtoClock® NG technology, the VCXO offers low phase noise performance, with typical RMS phase jitter of 0.46ps at 622.08MHz across a 12kHz to 20MHz bandwidth. The programmable pull range is typically ±12.5 to ±787.5ppm, and the device supports an extended operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The FSEL pin allows for easy frequency selection, compatible with LVCMOS/LVTTL logic levels.
VCXO IC 160MHz, 160MHz 6-CLCC (7x5)
IC OSC VCXO DUAL FREQ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85AC-0083CDI | 8N3DV85AC-0083CDI |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |