The 8N3DV85AC-0056CDI8 is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for factory programming to any two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The output frequency can be selected via the FSEL pin, which is compatible with LVCMOS/LVTTL levels. Additionally, the device offers a programmable pull range typically from ±12.5 to ±787.5ppm and features low RMS phase jitter, measured at 0.46ps (typical) at 622.08MHz.
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 125MHz, 66.66MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85AC-0056CDI8 | 8N3DV85AC-0056CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 125 to 66.66 MHz | 125 to 66.66 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |