Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8A34012ENLG#

Description
IC PTP LINE CARD 72VFQFPN
Description
IC PTP LINE CARD 72VFQFPN
Datasheet
Datasheet Summary
Powered by GS/AI

The 8A34012ENLG# is a port synchronizer designed for frequency and time/phase synchronization in packet-based and physical layer-based equipment. It features four independent timing channels that can function as frequency synthesizers, jitter attenuators, Digitally Controlled Oscillators (DCO), or Digital Phase Lock Loops (DPLL). The device supports output frequencies ranging from 0.5Hz to 1GHz, with a jitter specification of less than 150fs RMS over a frequency range of 10kHz to 20MHz. This product is suitable for applications in core and access IP switches, synchronous Ethernet equipment, telecom boundary clocks, and wireless infrastructure for advanced network technologies such as 4.5G and 5G. It offers extensive configurability, including programmable phase offsets, output voltage options, and support for various output modes such as LVCMOS, LVDS, and LVPECL. The 8A34012ENLG# can accept multiple differential and single-ended clock inputs, allowing for flexible integration into existing systems. It also features automatic reference selection and monitoring capabilities to ensure reliable operation. The device is packaged in a compact 72-VFQFN format, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The 8A34012ENLG# is a port synchronizer designed for frequency and time/phase synchronization in packet-based and physical layer-based equipment. It features four independent timing channels that can function as frequency synthesizers, jitter attenuators, Digitally Controlled Oscillators (DCO), or Digital Phase Lock Loops (DPLL). The device supports output frequencies ranging from 0.5Hz to 1GHz, with a jitter specification of less than 150fs RMS over a frequency range of 10kHz to 20MHz. This product is suitable for applications in core and access IP switches, synchronous Ethernet equipment, telecom boundary clocks, and wireless infrastructure for advanced network technologies such as 4.5G and 5G. It offers extensive configurability, including programmable phase offsets, output voltage options, and support for various output modes such as LVCMOS, LVDS, and LVPECL. The 8A34012ENLG# can accept multiple differential and single-ended clock inputs, allowing for flexible integration into existing systems. It also features automatic reference selection and monitoring capabilities to ensure reliable operation. The device is packaged in a compact 72-VFQFN format, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8A34012ENLG# - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8A34012ENLG#
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8A34012ENLG#
IC PTP LINE CARD 72VFQFPN

IC PTP LINE CARD 72VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8A34012ENLG# - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8A34012ENLG#
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8A34012ENLG#
IC PTP LINE CARD 72VFQFPN

IC PTP LINE CARD 72VFQFPN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 8A34012ENLG# 8A34012ENLG#
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Frequency Synthesizer; Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Application Specific - AD80052BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51214-A06625-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details