Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8A34002E-000NLG

Description
Win Source Part Number: 1269669-8A34002E-000 NLG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Synchronizer Package: Tray Frequency - Max: 1GHz Number of Circuits: 4 Standard Package: 168 Mounting: SMD (SMT) Input: Clock Output: CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-8A34002E-000NLG Base Product Number: 8A34002
Request a Quote Datasheet
Description
Win Source Part Number: 1269669-8A34002E-000 NLG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Synchronizer Package: Tray Frequency - Max: 1GHz Number of Circuits: 4 Standard Package: 168 Mounting: SMD (SMT) Input: Clock Output: CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-8A34002E-000NLG Base Product Number: 8A34002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269669-8A34002E-000NLG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269669-8A34002E-000NLG
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269669-8A34002E-000NLG
Win Source Part Number: 1269669-8A34002E-000 NLG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Synchronizer Package: Tray Frequency - Max: 1GHz Number of Circuits: 4 Standard Package: 168 Mounting: SMD (SMT) Input: Clock Output: CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-8A34002E-000NLG Base Product Number: 8A34002

Win Source Part Number: 1269669-8A34002E-000NLG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Synchronizer
Package: Tray
Frequency - Max: 1GHz
Number of Circuits: 4
Standard Package: 168
Mounting: SMD (SMT)
Input: Clock
Output: CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VFQFPN (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-8A34002E-000NLG
Base Product Number: 8A34002

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-8A34002E-000NLG
Clock and Timing IC 728-8A34002E-000NLG
IC CLOCK SYNCHRONIZER 72VFQFPN Product overview: 8A34002E-000NLG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8A34002E-000NLG can be used for catalog matching and distributor lookup.

IC CLOCK SYNCHRONIZER 72VFQFPN Product overview: 8A34002E-000NLG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8A34002E-000NLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8A34002E-000NLG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8A34002E-000NLG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8A34002E-000NLG
IC SYNCH MGMT UNIT 4CH 72VFQFPN

IC SYNCH MGMT UNIT 4CH 72VFQFPN

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 8A34002E-000NLG - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
8A34002E-000NLG
Clock Generators, PLLs, Frequency Synthesizers 8A34002E-000NLG
IC SYNCH MGMT UNIT 4CH 72VFQFPN

IC SYNCH MGMT UNIT 4CH 72VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL - 8A34002E-000NLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL
8A34002E-000NLG
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL 8A34002E-000NLG
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL

Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1269669-8A34002E-000NLG 728-8A34002E-000NLG 8A34002E-000NLG 8A34002E-000NLG 8A34002E-000NLG
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL
Device Type Clock Generator Clock Generator Clock Synchronizer; Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
Package Type Surface Mount; 72-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers
Clock and Timing IC - 728-CY22381SXI-213T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers