Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321354-8A34001E-000
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Clock Synchronizer
Frequency - Max: 1GHz
Number of Circuits: 8
Standard Package: 1,500
Mounting: Surface Mount
Input: Clock
Output: CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Supplier Device Package: 144-CABGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-TFBGA
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-8A34001E-000AJG8
Base Product Number: 8A34001
RoHS Status: ROHS3 Compliant
IC CLOCK SYNCHRONIZER 144CABGA Product overview: 8A34001E-000AJG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8A34001E-000AJG8
IC SYNCH MGMT UNIT 144CABGA
IC CLOCK SYNCHRONIZER 144CABGA
IC SYNCH MGMT UNIT 144CABGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321354-8A34001E-000AJG8 | 728-8A34001E-000AJG8 | 8A34001E-000AJG8 | 8A34001E-000AJG8 | 8A34001E-000AJG8 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Synchronizer; Clock Generator | Clock Synchronizer; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | |
| Package Type | Surface Mount; 144-TFBGA | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |