The 8A34001E-000AJG is a Synchronization Management Unit (SMU) designed for managing timing references and clock sources in IEEE 1588 and Synchronous Ethernet applications. It features eight independent timing channels that can function as frequency synthesizers, jitter attenuators, Digitally Controlled Oscillators (DCO), or Digital Phase Lock Loops (DPLL). The device supports output frequencies ranging from 0.5Hz to 1GHz, with a jitter specification of less than 150fs RMS. This product is compliant with ITU-T G.8262 for Synchronous Ethernet and supports legacy SONET/SDH and PDH requirements. It includes programmable Digital Loop Filters with cut-off frequencies from 12µHz to 22kHz and allows for hitless switching between DPLL and DCO modes. The 8A34001E-000AJG can accept multiple differential and single-ended clock inputs, with features for automatic reference selection and monitoring. The device is suitable for various applications, including core and access IP switches, telecom boundary clocks, and wireless infrastructure for 4.5G and 5G networks. It is packaged in a compact 144-CABGA format, making it suitable for space-constrained designs.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316621-8A34001E-000
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Type: Clock Synchronizer
Frequency - Max: 1GHz
Number of Circuits: 8
Standard Package: 168
Mounting: Surface Mount
Input: Clock
Output: CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Supplier Device Package: 144-CABGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-TFBGA
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-8A34001E-000AJG
Base Product Number: 8A34001
RoHS Status: ROHS3 Compliant
IC CLOCK SYNCHRONIZER 144CABGA Product overview: 8A34001E-000AJG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8A34001E-000AJG can be used for catalog matching and distributor lookup.
IC SYNCH MGMT UNIT 144CABGA
IC SYNCH MGMT UNIT 144CABGA
Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1316621-8A34001E-000AJG | 728-8A34001E-000AJG | 8A34001E-000AJG | 8A34001E-000AJG | 8A34001E-000AJG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock and Timing - Clock Generators / Frequency Synthesizers / PLL |
| Device Type | Clock Generator | Clock Synchronizer; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Package Type | Surface Mount; 144-TFBGA | Tray | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |