Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041496-89TTM553BL
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Categories: OEM Parts(0-9)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
Max Supply Voltage: 1.89 V
Min Supply Voltage: 1.71 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041496-89TTM553BL |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 89TTM553BL |