Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041493-89HT0832PZCH
Packaging: Tape & Reel
Length: 13 mm
Contact Plating: Copper, Silver, Tin
Data Rate: 8 Gbps
Thickness: 2.84 mm
Number of Pins: 345
Width: 20 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041493-89HT0832PZCHLG8 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 89HT0832PZCHLG8 |