Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041491-89HT0832PZCB
Length: 13 mm
Thickness: 2.8 mm
Number of Pins: 345
Width: 15.5 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041491-89HT0832PZCBLG8 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 89HT0832PZCBLG8 |