The 89HPES12NT3ZBBCG is a 12-lane, 3-port PCIe switch with non-transparent bridging for multi-host and intelligent I/O applications in servers, storage, and networking. It features 48 Gbps aggregate switching capacity through 12 integrated 2.5 Gbps SerDes lanes, compliant with PCI Express Base Specification Revision 1.0a. The device supports configurable port widths (x4, x2, x1), static lane reversal, and automatic polarity inversion. It is packaged in a 324-ball BGA with 1 mm ball spacing and a 19 x 19 mm footprint, and includes a green variant with commercial temperature range (0°C to +70°C). The device requires no external components and supports SMBus control, hot-swap, and end-to-end parity protection.
IC INTFACE SPECIALIZED 324CABGA Product overview: 89HPES12NT3ZBBCG from Renesas Electronics Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89HPES12NT3ZBBCG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 407-89HPES12NT3ZBBCG |
| Product Name | Electronic Connector |