89H22NT16G2ZBHL8 -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
89H22NT16G2ZBHL8
Description
IC CLOCK GENERATOR SMD
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
Datasheet
Description
IC CLOCK GENERATOR SMD
Datasheet
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
89H22NT16G2ZBHL8
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
89H22NT16G2ZBHL8 |
89H22NT16G2ZBHL8 |
|
Product Name
|
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; 48-VFQFN Exposed Pad
Features / Standards
Lead-Free
View Details
3 suppliers
Package Type
TSSOP
Supply Voltage
1.8 volts
Frequency
230 MHz
View Details
9 suppliers
Device Type
Real Time Clock; Clock Driver
Package Type
Son
Operating Temperature
-40 C (-40 F)
View Details