STM-1, STM-4 Clock and Data Recovery (CDR), Multiplexer IC 622.08MHz 1 Output 20-TSSOP
IC CLK/DATA RECOVERY 20-TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 894D115BGI-01LF-ND | 894D115BGI-01LF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVPECL | |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |