STM-1, STM-4 Clock and Data Recovery (CDR), Multiplexer IC 622.08MHz 1 Output 20-TSSOP
OC-12/STM-4 AND OC-3/STM-1 Clock/Data Recovery Device
IC CLK/DATA RECOVERY 20-TSSOP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 894D115AGI-04LFT-ND | 894D115AGI-04LFT | 894D115AGI-04LFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Clock Generator | Real Time Clock | Clock Generator |
| Bus Interface | LVDS | ||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |