PLL Clock Driver IC 250MHz 1 32-LQFP
IC PLL CLOCK DRIVER 32TQFP
IC PLL CLK DRIVER 1-5 32-LQFP
PLL Clock Driver IC 250MHz 1 32-LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 87993AYILFT-ND | 87993AYILFT | 87993AYILFT | 87993AYILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | PLL Clock Driver; Clock Generator | Clock Generator | Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |