Manufacturer: Renesas Electronics America
Win Source Part Number: 858468-87974CYILFT
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator IC 125MHz 1 52-LQFP
Package: Reel - TR
Package: 52-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS87974
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS87974CYILFT, ICS87974CYILFT-ND
IC CLOCK GENERATOR 52TQFP Product overview: 87974CYILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87974CYILFT can be used for catalog matching and distributor lookup.
Clock Generator IC 125MHz 1 52-LQFP
IC CLOCK GENERATOR 52TQFP
IC CLOCK GEN 1-15 PLL 52-LQFP
IC CLOCK GEN 1-15 PLL 52-LQFP
Clock Generator IC 125MHz 1 52-LQFP
IC CLOCK GEN 1-15 PLL 52-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858468-87974CYILFT | 728-87974CYILFT | 87974CYILFT-ND | 87974CYILFT | 87974CYILFT | 668-87974CYILFT | 87974CYILFT | 87974CYILFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87974CYILFT | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | IC CLOCK GEN 1-15 PLL 52-LQFP | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 52-TQFP (10x10) | Tape & Reel (TR) | Surface Mount; 52-LQFP | Surface Mount; Surface Mount | 52-LQFP | Surface Mount; 52-LQFP | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVCMOS, LVTTL | LVCMOS | CMOS; TTL; LVCMOS, LVTTL | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL |