Clock Generator IC 125MHz 1 52-LQFP
Win Source Part Number: 1041294-87974CYILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tray
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 160
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 52-LQFP
Supplier Device Package: 52-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 87972DYILF; SY100E222LTY; 87972DYI-147LFT; SY100E222LTY-TR; 8761CYILF;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1231,ICS87974CYI
Base Product Number: 87974C
Product Status: Obsolete
IC CLOCK GENERATOR 52TQFP Product overview: 87974CYILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87974CYILF can be used for catalog matching and distributor lookup.
IC CLK GEN LVCMOS/LVTTL 52-LQFP
IC CLOCK GENERATOR 52TQFP
Clock Generator IC 125MHz 1 52-LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1231-ND | 1041294-87974CYILF | 728-87974CYILF | 87974CYILF | 87974CYILF | 87974CYILF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Surface Mount; Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; TTL; LVCMOS, LVTTL | LVCMOS, LVTTL | Clock Generator | CMOS; TTL; LVCMOS, LVTTL | |
| Package Type | Surface Mount; 52-LQFP | Surface Mount; 52-LQFP | Tray | Surface Mount; Surface Mount | Surface Mount; 52-LQFP | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |