Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87951AYILFT 87951AYILFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858467-87951AYILFT Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 180MHz 1 32-LQFP Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS87951 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS87951AYILFT, ICS87951AYILFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858467-87951AYILFT Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 180MHz 1 32-LQFP Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS87951 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS87951AYILFT, ICS87951AYILFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87951AYILFT
858467-87951AYILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87951AYILFT 858467-87951AYILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858467-87951AYILFT Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 180MHz 1 32-LQFP Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ICS87951 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS87951AYILFT, ICS87951AYILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858467-87951AYILFT
Operating Temperature Range: -40°C ~ 85°C
Features: Zero Delay Buffer IC 180MHz 1 32-LQFP
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS87951
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS87951AYILFT, ICS87951AYILFT-ND

Buy Now
180MHZ Clock and Timing IC - 728-87951AYILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHZ Clock and Timing IC
728-87951AYILFT
180MHZ Clock and Timing IC 728-87951AYILFT
IC CLK ZDB 1:9 180MHZ 32LQFP Product overview: 87951AYILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87951AYILFT can be used for catalog matching and distributor lookup.

IC CLK ZDB 1:9 180MHZ 32LQFP Product overview: 87951AYILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87951AYILFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87951AYILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
87951AYILFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 87951AYILFT
IC CLK ZDB 1:9 180MHZ 32LQFP

IC CLK ZDB 1:9 180MHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 858467-87951AYILFT 728-87951AYILFT 87951AYILFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87951AYILFT 180MHZ Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data