IC CLOCK GENERATOR 32TQFP Product overview: 87946AYI-147LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87946AYI-147LF can be used for catalog matching and distributor lookup.
Clock Generator IC 250MHz 1 32-LQFP
IC CLOCK GENERATOR 32-LQFP
IC CLOCK GENERATOR 32-LQFP
IC CLOCK GENERATOR 32TQFP
Clock Generator IC 250MHz 1 32-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-87946AYI-147LF | 800-3254-ND | 87946AYI-147LF | 87946AYI-147LF | 87946AYI-147LF | 87946AYI-147LF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS, LVTTL | LVCMOS | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | |
| Package Type | Tray | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz |