PCI Express (PCIe) Clock/Frequency Generator, Zero Delay Buffer, Multiplexer IC 167.67MHz 1 Output 28-TSSOP
PCI Express (PCIe) Clock/Frequency Generator, Zero Delay Buffer, Multiplexer IC 167.67MHz 1 Output 28-TSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 800-1220-5-ND | 87604AGILF |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; TTL; LVCMOS, LVTTL |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.240"", 6.10mm Width)" | Surface Mount; SSOP; 28-TSSOP (0.240\", 6.10mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |