Renesas Electronics Corporation Clock and Timing IC 8752CYLFT

Description
IC CLOCK MULTIPLIER 32TQFP Product overview: 8752CYLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8752CYLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK MULTIPLIER 32TQFP Product overview: 8752CYLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8752CYLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-8752CYLFT
Clock and Timing IC 728-8752CYLFT
IC CLOCK MULTIPLIER 32TQFP Product overview: 8752CYLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8752CYLFT can be used for catalog matching and distributor lookup.

IC CLOCK MULTIPLIER 32TQFP Product overview: 8752CYLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8752CYLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 8752CYLFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
8752CYLFT-ND
Clock Generators, PLLs, Frequency Synthesizers 8752CYLFT-ND
Clock Multiplier, Zero Delay Buffer IC 240MHz 1 32-LQFP

Clock Multiplier, Zero Delay Buffer IC 240MHz 1 32-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1377642-8752CYLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1377642-8752CYLFT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1377642-8752CYLFT
Win Source Part Number: 1377642-8752CYLFT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 34 pct. Type: Clock Multiplier, Zero Delay Buffer MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Obsolete Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Base Product Number: 8752C Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.375V ~ 3.465V Output: LVCMOS, LVTTL Number of Circuits: 1 PLL: Yes with Bypass Input: LVCMOS, LVTTL Frequency - Max: 240MHz Divider/Multiplier: Yes/Yes

Win Source Part Number: 1377642-8752CYLFT
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 34 pct.
Type: Clock Multiplier, Zero Delay Buffer
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Base Product Number: 8752C
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.375V ~ 3.465V
Output: LVCMOS, LVTTL
Number of Circuits: 1
PLL: Yes with Bypass
Input: LVCMOS, LVTTL
Frequency - Max: 240MHz
Divider/Multiplier: Yes/Yes

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8752CYLFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8752CYLFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8752CYLFT
IC CLOCK MULTIPLIER 32TQFP

IC CLOCK MULTIPLIER 32TQFP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8752CYLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8752CYLFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8752CYLFT
IC CLK MULT/ZD BUFFER 32-LQFP

IC CLK MULT/ZD BUFFER 32-LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-8752CYLFT 8752CYLFT-ND 1377642-8752CYLFT 8752CYLFT 8752CYLFT
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVCMOS, LVTTL LVCMOS CMOS; TTL; LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Tape & Reel (TR) Surface Mount; 32-LQFP 32-LQFP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Frequency 240 MHz 240 MHz 240 MHz 240 MHz 240 MHz
Unlock Full Specs
to access all available technical data