Renesas Electronics Corporation Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8752CYILF

Description
IC CLOCK MULTIPLIER 32TQFP
Description
IC CLOCK MULTIPLIER 32TQFP
Datasheet Summary
Powered by GS/AI

The ICS8752CYILF is a low voltage, low skew LVCMOS clock generator designed for high-performance clock applications. It features a fully integrated PLL and can output frequencies up to 240MHz, with a frequency range of 18.33MHz to 240MHz at a supply voltage of 3.3V ± 5%. The device includes dual clock inputs for redundancy, configurable output dividers, and an external feedback input for zero delay clock regeneration. This clock generator offers eight low impedance LVCMOS outputs with a typical output impedance of 7Ω, capable of driving terminated transmission lines. The device supports a VCO range of 220MHz to 480MHz and has a maximum cycle-to-cycle jitter of 75ps, output skew of 100ps, and bank skew of 55ps. It operates within an ambient temperature range of -40°C to 85°C and is available in a lead-free, RoHS compliant 32-lead LQFP package.

Datasheet Summary
Powered by GS/AI

The ICS8752CYILF is a low voltage, low skew LVCMOS clock generator designed for high-performance clock applications. It features a fully integrated PLL and can output frequencies up to 240MHz, with a frequency range of 18.33MHz to 240MHz at a supply voltage of 3.3V ± 5%. The device includes dual clock inputs for redundancy, configurable output dividers, and an external feedback input for zero delay clock regeneration. This clock generator offers eight low impedance LVCMOS outputs with a typical output impedance of 7Ω, capable of driving terminated transmission lines. The device supports a VCO range of 220MHz to 480MHz and has a maximum cycle-to-cycle jitter of 75ps, output skew of 100ps, and bank skew of 55ps. It operates within an ambient temperature range of -40°C to 85°C and is available in a lead-free, RoHS compliant 32-lead LQFP package.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8752CYILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8752CYILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8752CYILF
IC CLOCK MULTIPLIER 32TQFP

IC CLOCK MULTIPLIER 32TQFP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks
Product Number 8752CYILF
Product Name Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Multiplier, Zero Delay Buffer; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12248-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details