IC CLOCK GENERATOR 32TQFP Product overview: 8745BYLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8745BYLFT can be used for catalog matching and distributor lookup.
Clock Generator IC 700MHz 1 32-LQFP
IC CLK GEN 1:5 DIFF-LVDS 32-LQFP
Clock Generator IC 700MHz 1 32-LQFP
IC CLOCK GENERATOR 32TQFP
IC CLK GEN 1:5 DIFF-LVDS 32-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-8745BYLFT | 8745BYLFT-ND | 8745BYLFT | 8745BYLFT | 8745BYLFT | 8745BYLFT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS | LVDS | LVDS; LVDS | LVDS; LVDS | LVDS | |
| Package Type | Tape & Reel (TR) | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 700 MHz | 700 MHz | 700 MHz | 700 MHz | 700 MHz | 700 MHz |