Clock Generator IC 700MHz 1 32-LQFP
Clock Generator IC 700MHz 1 32-LQFP
IC CLK GEN 5LVDS 32-LQFP
IC CLK GEN 5LVDS 32-LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-2229-ND | 8745BYILF | 8745BYILF | 8745BYILF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | LVDS | LVDS; LVDS | LVDS; LVDS | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |