Ethernet, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 165MHz 1 Output 40-VFQFPN (6x6)
IC CLK BUFFER ZD PLL 40VFQFN
Ethernet, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 165MHz 1 Output 40-VFQFPN (6x6)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8743004DKILFT-ND | 8743004DKILFT | 8743004DKILFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |