Renesas Electronics Corporation Clock and Timing IC 8743004DKILF

Description
IC CLK BUFFER ZD PLL 40VFQFN Product overview: 8743004DKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-8743004DKILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFFER ZD PLL 40VFQFN Product overview: 8743004DKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-8743004DKILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-8743004DKILF
Clock and Timing IC 763-8743004DKILF
IC CLK BUFFER ZD PLL 40VFQFN Product overview: 8743004DKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-8743004DKILF can be used for catalog matching and distributor lookup.

IC CLK BUFFER ZD PLL 40VFQFN Product overview: 8743004DKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-8743004DKILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 800-3253-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-3253-ND
Application Specific Clock/Timing 800-3253-ND
Ethernet, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 165MHz 1 Output 40-VFQFPN (6x6)

Ethernet, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 165MHz 1 Output 40-VFQFPN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1353281-8743004DKILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1353281-8743004DKILF
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1353281-8743004DKILF
Win Source Part Number: 1353281-8743004DKILF Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: FemtoClock® Package: Tray Product Status: Obsolete Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VFQFPN (6x6) Base Product Number: 8743004D Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: LVDS, LVPECL Number of Circuits: 1 PLL: Yes Main Purpose: Ethernet, PCI Express (PCIe) Input: HCSL, LVDS, LVHSTL, LVPECL, M-LVDS Frequency - Max: 165MHz

Win Source Part Number: 1353281-8743004DKILF
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: FemtoClock®
Package: Tray
Product Status: Obsolete
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (6x6)
Base Product Number: 8743004D
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: LVDS, LVPECL
Number of Circuits: 1
PLL: Yes
Main Purpose: Ethernet, PCI Express (PCIe)
Input: HCSL, LVDS, LVHSTL, LVPECL, M-LVDS
Frequency - Max: 165MHz

Buy Now Datasheet
Application Specific Clock/Timing - 8743004DKILF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
8743004DKILF
Application Specific Clock/Timing 8743004DKILF
Ethernet, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 165MHz 1 Output 40-VFQFPN (6x6)

Ethernet, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 165MHz 1 Output 40-VFQFPN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-8743004DKILF 800-3253-ND 1353281-8743004DKILF 8743004DKILF
Product Name Clock and Timing IC Application Specific Clock/Timing Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Application Specific Clock/Timing
Bus Interface LVDS, LVPECL LVPECL; LVDS ECL; PECL; LVPECL; LVDS; LVDS, LVPECL ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Package Type Tray Surface Mount; 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad Surface Mount; 40-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 165 MHz 165 MHz 165 MHz 165 MHz
Unlock Full Specs
to access all available technical data