Renesas Electronics Corporation TSSOP Clock and Timing IC 874002AGLF

Description
IC JITTER ATTENUATOR 20-TSSOP Product overview: 874002AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-874002AGLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC JITTER ATTENUATOR 20-TSSOP Product overview: 874002AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-874002AGLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Clock and Timing IC
763-874002AGLF
TSSOP Clock and Timing IC 763-874002AGLF
IC JITTER ATTENUATOR 20-TSSOP Product overview: 874002AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-874002AGLF can be used for catalog matching and distributor lookup.

IC JITTER ATTENUATOR 20-TSSOP Product overview: 874002AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-874002AGLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 874002AGLF - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver

PLL Based Clock Driver

Supplier's Site Datasheet
Application Specific Clock/Timing - 800-1213-5-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-1213-5-ND
Application Specific Clock/Timing 800-1213-5-ND
PCI Express (PCIe) Fanout Buffer (Distribution), Jitter Attenuator IC 160MHz 1 Output 20-TSSOP

PCI Express (PCIe) Fanout Buffer (Distribution), Jitter Attenuator IC 160MHz 1 Output 20-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 874002AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
874002AGLF
Clock/Timing - Application Specific 874002AGLF
IC JITTER ATTENUATOR 20-TSSOP

IC JITTER ATTENUATOR 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 763-874002AGLF 874002AGLF 800-1213-5-ND 874002AGLF
Product Name TSSOP Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface LVDS LVDS
Package Type Tube SOP; SSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - SLCY28442ZXC-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Clock and Timing IC - 728-CY22389FZXC - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Tube
Supply Voltage 3 to 3.6 volts
Frequency 166 MHz
View Details
2 suppliers