PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
IC PCI EXPRSS/JITT ATTEN 20TSSOP Product overview: 874001AGI-02LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-874001AGI-02LF can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers |
| Product Number | 800-2076-ND | 763-874001AGI-02LF |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC |
| Bus Interface | LVDS | LVDS |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tube |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |