Win Source Part Number: 998305-8735BYI-01LFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 700MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 8735BYI01LFT
Product Status: Obsolete
IC CLK GEN LVPECL ZD 1:5 32LQFP Product overview: 8735BYI-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8735BYI-01LFT can be used for catalog matching and distributor lookup.
IC 700MHz 1 32-LQFP
IC CLK GEN LVPECL ZD 1:5 32LQFP
IC CLK GEN LVPECL ZD 1:5 32LQFP
IC CLK GEN LVPECL ZD 1:5 32LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 998305-8735BYI-01LFT | 728-8735BYI-01LFT | 8735BYI-01LFT-ND | 8735BYI-01LFT | 8735BYI-01LFT | 8735BYI-01LFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | 1 | LVPECL | |
| Package Type | Surface Mount; 32-LQFP | Tape & Reel (TR) | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |