Renesas Electronics Corporation Clock and Timing IC 8735AY-31LF

Description
IC CLOCK GENERATOR 32TQFP Product overview: 8735AY-31LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8735AY-31LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 32TQFP Product overview: 8735AY-31LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8735AY-31LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-8735AY-31LF
Clock and Timing IC 728-8735AY-31LF
IC CLOCK GENERATOR 32TQFP Product overview: 8735AY-31LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8735AY-31LF can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 32TQFP Product overview: 8735AY-31LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8735AY-31LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 800-1208-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1208-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1208-ND
Clock Generator IC 350MHz 1 32-LQFP

Clock Generator IC 350MHz 1 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1214304-8735AY-31LF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1214304-8735AY-31LF
Win Source Part Number: 1214304-8735AY-31LF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tray Frequency - Max: 350MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 3.135V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 8735AY31LF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS8735AY-31LF,2832- 8735AY-31LF,800-1208 ,800-1208-ND Base Product Number: 8735A Product Status: Obsolete

Win Source Part Number: 1214304-8735AY-31LF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tray
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 8735AY31LF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS8735AY-31LF,2832-8735AY-31LF,800-1208,800-1208-ND
Base Product Number: 8735A
Product Status: Obsolete

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 8735AY-31LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
8735AY-31LF
Clock Generators, PLLs, Frequency Synthesizers 8735AY-31LF
Clock Generator IC 350MHz 1 32-LQFP

Clock Generator IC 350MHz 1 32-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8735AY-31LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8735AY-31LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8735AY-31LF
IC CLOCK GENERATOR 32TQFP

IC CLOCK GENERATOR 32TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-8735AY-31LF 800-1208-ND 1214304-8735AY-31LF 8735AY-31LF 8735AY-31LF
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL LVPECL ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tray Surface Mount; 32-LQFP Surface Mount; 32-LQFP Surface Mount; 32-LQFP
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 350 MHz 350 MHz 350 MHz 350 MHz 350 MHz
Unlock Full Specs
to access all available technical data