Renesas Electronics Corporation SOIC Clock and Timing IC 87332AMI-01LFT

Description
IC CLK GEN ECL/LVPECL 8-SOIC Product overview: 87332AMI-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87332AMI-01LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GEN ECL/LVPECL 8-SOIC Product overview: 87332AMI-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87332AMI-01LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-87332AMI-01LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-87332AMI-01LFT
SOIC Clock and Timing IC 728-87332AMI-01LFT
IC CLK GEN ECL/LVPECL 8-SOIC Product overview: 87332AMI-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87332AMI-01LFT can be used for catalog matching and distributor lookup.

IC CLK GEN ECL/LVPECL 8-SOIC Product overview: 87332AMI-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87332AMI-01LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87332AMI-01LFT
874250-87332AMI-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87332AMI-01LFT 874250-87332AMI-01LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 874250-87332AMI-01LF T Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator IC 500MHz 1 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS87332-01 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS87332AMI-01LFT, ICS87332AMI-01LFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874250-87332AMI-01LFT
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator IC 500MHz 1 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS87332-01
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS87332AMI-01LFT, ICS87332AMI-01LFT-ND

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87332AMI-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
87332AMI-01LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 87332AMI-01LFT
IC CLK GEN ECL/LVPECL 8-SOIC

IC CLK GEN ECL/LVPECL 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 87332AMI-01LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
87332AMI-01LFT
Clock Generators, PLLs, Frequency Synthesizers 87332AMI-01LFT
Clock Generator IC 500MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 500MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-87332AMI-01LFT 874250-87332AMI-01LFT 87332AMI-01LFT 87332AMI-01LFT
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87332AMI-01LFT Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type 8-SOIC (0.154", 3.90mm Width) Surface Mount; 8-SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator Clock Generator Clock Generator
Frequency 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data