"Clock Generator IC 500MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Clock Generator IC 500MHz 1 8-SOIC (0.154", 3.90mm Width)
LOW SKEW CLOCK DRIVER, 87332 SER
LOW SKEW CLOCK DRIVER, 87332 SER
IC CLOCK GENERATOR 8SOIC
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1204-5-ND | 87332AMI-01LF | 87332AMI-01LF | 87332AMI-01LF | 87332AMI-01LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Surface Mount; Clock Generator |
| Bus Interface | ECL; LVPECL | ECL; PECL; LVPECL; ECL, LVPECL | ECL, LVPECL | No | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |