The 87322BYILF is a low skew, v?1/v?2 clock generator designed for 3.3V LVPECL/ECL applications. It features multiplexed clock inputs that can accept various differential signal levels, including LVPECL, LVDS, CML, and SSTL. The device supports a maximum output frequency of 750MHz and offers fifteen differential LVPECL outputs. Key specifications include a maximum output skew of 180ps, bank skew of 65ps, and part-to-part skew of 500ps. The operating voltage supply range for LVPECL mode is 3V to 3.8V, while for ECL mode, it is -3.8V to -3V. The device operates within an ambient temperature range of -40°C to 85°C and is available in a lead-free, RoHS-compliant 52-lead LQFP package. This clock generator is suitable for applications requiring precise clock generation and distribution with well-defined performance characteristics.
IC CLOCK GENERATOR 52TQFP Product overview: 87322BYILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87322BYILF can be used for catalog matching and distributor lookup.
Clock Generator IC 750MHz 1 52-LQFP
IC CLOCK GENERATOR 52TQFP
CLOCK GENERATORS & SUPPORT PRODU
Clock Generator IC 750MHz 1 52-LQFP
Clock Generator IC 750MHz 1 52-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-87322BYILF | 800-1202-ND | 87322BYILF | 87322BYILF | 87322BYILF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Tray | Surface Mount; 52-LQFP | Surface Mount; Surface Mount | Surface Mount; 52-LQFP | |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts | |
| Frequency | 750 MHz | 750 MHz | 750 MHz | 750 MHz | 750 MHz |