Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8725BY-01LFT

Description
Win Source Part Number: 987726-8725BY-01LFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 700MHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: HCSL, HSTL, LVDS, LVPECL, SSTL Output: HSTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 1.6V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 987726-8725BY-01LFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 700MHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: HCSL, HSTL, LVDS, LVPECL, SSTL Output: HSTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 1.6V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 987726-8725BY-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
987726-8725BY-01LFT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 987726-8725BY-01LFT
Win Source Part Number: 987726-8725BY-01LFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 700MHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: HCSL, HSTL, LVDS, LVPECL, SSTL Output: HSTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 1.6V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 987726-8725BY-01LFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 700MHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: HCSL, HSTL, LVDS, LVPECL, SSTL
Output: HSTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 1.6V ~ 3.465V
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 987726-8725BY-01LFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1800 MHz, 75 Ohm, 15 dB Gain, Differential, CATV Amplifier - QPL1822 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 12 pin Laminate Module
View Details
2.4GHZ Rf Amplifier - 860-BGA614E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tape & Reel (TR)
View Details
2 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8964101CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Audio Amplifier ICs - 1905680P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Headphone
Standards and Certifications RoHS
Package Type SOP; QSOP; QSOP
View Details