IC CLOCK GENERATOR 20SOIC Product overview: 8725AM-21LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8725AM-21LFT can be used for catalog matching and distributor lookup.
"Clock Generator IC 630MHz 1 20-SOIC (0.295"", 7.50mm Width)"
IC CLOCK GEN ZD HSTL 20-SOIC
IC CLOCK GENERATOR 20SOIC
Clock Generator IC 630MHz 1 20-SOIC (0.295", 7.50mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-8725AM-21LFT | 8725AM-21LFT-ND | 8725AM-21LFT | 8725AM-21LFT | 8725AM-21LFT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HSTL | HSTL | HSTL | HSTL | |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 630 MHz | 630 MHz | 630 MHz | 630 MHz | 630 MHz |