Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 8725AM-21LF

Description
"Clock Generator IC 630MHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 630MHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-1967-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1967-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1967-5-ND
"Clock Generator IC 630MHz 1 20-SOIC (0.295"", 7.50mm Width)"

"Clock Generator IC 630MHz 1 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-8725AM-21LF
Clock and Timing IC 728-8725AM-21LF
IC CLOCK GENERATOR 20SOIC Product overview: 8725AM-21LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8725AM-21LF can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 20SOIC Product overview: 8725AM-21LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8725AM-21LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1321424-8725AM-21LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1321424-8725AM-21LF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1321424-8725AM-21LF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321424-8725AM-21LF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Clock Generator Frequency - Max: 630MHz Number of Circuits: 1 Standard Package: 37 Mounting: Surface Mount Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: HSTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1967-5,ICS8725AM -21LF,ICS8725AM21LF, ICS8725AM-21LF-ND Base Product Number: 8725A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321424-8725AM-21LF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: Clock Generator
Frequency - Max: 630MHz
Number of Circuits: 1
Standard Package: 37
Mounting: Surface Mount
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: HSTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1967-5,ICS8725AM-21LF,ICS8725AM21LF,ICS8725AM-21LF-ND
Base Product Number: 8725A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8725AM-21LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8725AM-21LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8725AM-21LF
IC CLOCK GEN ZD HSTL 20-SOIC

IC CLOCK GEN ZD HSTL 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8725AM-21LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8725AM-21LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8725AM-21LF
IC CLOCK GENERATOR 20SOIC

IC CLOCK GENERATOR 20SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 8725AM-21LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
8725AM-21LF
Clock Generators, PLLs, Frequency Synthesizers 8725AM-21LF
Clock Generator IC 630MHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 630MHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1967-5-ND 728-8725AM-21LF 1321424-8725AM-21LF 8725AM-21LF 8725AM-21LF 8725AM-21LF
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface HSTL HSTL HSTL; HSTL 20-SOIC HSTL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Tube Surface Mount; 20-SOIC (0.295", 7.50mm Width) Surface Mount; Surface Mount Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI52202-A01BGMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
6 suppliers
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGG - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
7 suppliers
SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801SXC-033-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers